Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Current | 150A |
---|---|
Turns Ratio | - |
Frequency Min | - |
Frequency Max | - |
Transformer Mounting | DIN Rail |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | BS EN IEC |
Cable Diameter Max | 20mm |
Class | 1 |
Core Diameter | 21mm |
Current Range AC | 150A |
External Depth | 30mm |
External Length / Height | 65mm |
External Width | 45mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Power Rating | 2.5VA |
Primary Current | 150A |
Secondary Current Nom | 5A |
Secondary Power | 2.5VA |
Transformer Type | Current |
Type | Built in sealable terminal cover |
TRANSFORMER, CURRENT, 150/5A | element14 |
Where can I find additional details, specifications and documents for a 13-5-H7?
Additional datasheets, footprints and schematics for 13-5-H7 are listed on our Part Details page. You can also find images and similar parts to 13-5-H7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13-5-H7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13-5-H7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13-5-H7 fall under?
The 13-5-H7 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to 13-5-H7 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13-5-H7 you can contact the distributor directly for product support, shipping queries etc.
Is the 13-5-H7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13-5-H7 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 13-5-H7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13-5-H7 often in real-time on the comparison pages.
What if I can't find stock of 13-5-H7?
You can fill out our help required form which you can use to request a quote for 13-5-H7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.