Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.66
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | F |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Nickel |
Status: | Unknown |
---|---|
Series: | Powerpole PP180 Series |
RoHS: | Unknown |
Product Range | Powerpole PP180 Series |
---|---|
Contact Gender | - |
Contact Termination Type | Crimp |
Wire Size AWG Max | 1AWG |
Contact Plating | Silver Plated Contacts |
For Use With | Anderson Powerpole PP180 Series Power Contacts |
Contact, 1Awg, Crimp | Newark Electronics |
CONTACT, 1AWG, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | F |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Strap, Malleable Iron Hot Dipped Galvanized, Wire Size 3 4/0 | T&B Fittings by ABB 1347 | RS Americas |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 13-47?
Additional datasheets, footprints and schematics for 13-47 are listed on our Part Details page. You can also find images and similar parts to 13-47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13-47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13-47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13-47 fall under?
The 13-47 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 13-47 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13-47 you can contact the distributor directly for product support, shipping queries etc.
Is the 13-47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13-47 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 13-47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13-47 often in real-time on the comparison pages.
What if I can't find stock of 13-47?
You can fill out our help required form which you can use to request a quote for 13-47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.