Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Plug |
Inter Series Connector B | RCA / Phono |
Convert To Positions | 1Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Nickel |
Connector Type | Inter Series Coaxial |
Contact Plating | Gold over Nickel Plated Contacts |
External Length / Height | 27.7mm |
Impedance | 50ohm |
Material | Brass |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
3-1/0 Cable Strap Hdg Iron |Abb Thomas & Betts 1346 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 110mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 13-46?
Additional datasheets, footprints and schematics for 13-46 are listed on our Part Details page. You can also find images and similar parts to 13-46 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13-46 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13-46 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13-46 fall under?
The 13-46 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 13-46 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13-46 you can contact the distributor directly for product support, shipping queries etc.
Is the 13-46 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13-46 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager and Farnell have stock available or on a lead time for 13-46.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13-46 often in real-time on the comparison pages.
What if I can't find stock of 13-46?
You can fill out our help required form which you can use to request a quote for 13-46 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.