13.1632 Connectors by Epic

CRIMP SOCKET HDD INSERT

Status: Unknown
Series: EPIC MC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range EPIC MC Series
Contact Gender Socket
Contact Termination Type Crimp
For Use With HD and HDD Inserts
Wire Size AWG Max 18AWG
Wire Size AWG Min 18AWG
Current Rating 10A
Contact Material Copper
Contact Plating Silver Plated Contacts
SVHC No SVHC (15-Jan-2019)
Cable Diameter Max 1mm
Cable Diameter Min 0.75mm
Contact Termination Crimp
No. of Mating Cycles 100
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Wire Area Size Max 1mm²
Wire Area Size Min 0.75mm²
Wire Size 18AWG

Alternative Descriptions

CRIMP SOCKET, HDD INSERT | element14

More Parts in Connector Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 13.1632?

Additional datasheets, footprints and schematics for 13.1632 are listed on our Part Details page. You can also find images and similar parts to 13.1632 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 13.1632 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13.1632 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 13.1632 fall under?

The 13.1632 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 13.1632 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 13.1632 you can contact the distributor directly for product support, shipping queries etc.

Is the 13.1632 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 13.1632 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 13.1632.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 13.1632 often in real-time on the comparison pages.

What if I can't find stock of 13.1632?

You can fill out our help required form which you can use to request a quote for 13.1632 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay