Status: | Unknown |
---|---|
Series: | EPIC MC Series |
RoHS: | Unknown |
Product Range | EPIC MC Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | HD and HDD Inserts |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 14AWG |
Current Rating | 10A |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 2.5mm |
Cable Diameter Min | 2.5mm |
Contact Termination | Crimp |
No. of Mating Cycles | 100 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 2.5mm² |
Wire Size | 14AWG |
CRIMP PIN, HDD, INSERT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
105X60 End Pnl Pkg Of 2 Rohs Compliant: Yes |Hammond 131624 | Newark Electronics |
Where can I find additional details, specifications and documents for a 13.1624?
Additional datasheets, footprints and schematics for 13.1624 are listed on our Part Details page. You can also find images and similar parts to 13.1624 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13.1624 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13.1624 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13.1624 fall under?
The 13.1624 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 13.1624 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13.1624 you can contact the distributor directly for product support, shipping queries etc.
Is the 13.1624 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13.1624 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 13.1624.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13.1624 often in real-time on the comparison pages.
What if I can't find stock of 13.1624?
You can fill out our help required form which you can use to request a quote for 13.1624 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.