Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 1.3mm |
Terminal Plating | Silver |
Overall Length | 13.5mm |
Length - Below Flange | 5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 13.14.239?
Additional datasheets, footprints and schematics for 13.14.239 are listed on our Part Details page. You can also find images and similar parts to 13.14.239 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13.14.239 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13.14.239 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13.14.239 fall under?
The 13.14.239 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 13.14.239 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13.14.239 you can contact the distributor directly for product support, shipping queries etc.
Is the 13.14.239 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13.14.239 have stock available?
There is no stock from authorised distributors for 13.14.239.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13.14.239 often in real-time on the comparison pages.
What if I can't find stock of 13.14.239?
You can fill out our help required form which you can use to request a quote for 13.14.239 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.