Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.99
|
999
in stock
|
Buy Now | |
Rapid Electronics
from US$2.81
|
999
in stock
|
Buy Now | |
Chip One Stop
from US$2.57
|
999
in stock
|
Buy Now | |
Sager
from US$6.07
|
254
in stock
|
Buy Now | |
Distrelec
from US$1.73
|
140
in stock
|
Buy Now | |
RS Americas
from US$4.08
|
93
in stock
|
Buy Now | |
Electro Enterprises
from US$4.61
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
element14
from US$1.64
|
-
|
Buy Now | |
Richardson RFPD
from US$246.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 3.7V |
---|---|
Lamp Base Type | Miniature Screw |
Bulb Size | G-3 1/2 |
MSCP | 0.98 |
Average Bulb Life | 15h |
Product Range | - |
Power Rating | 1.11W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Connector Body Material | Copper Alloy Body |
RoHS Compliant | Yes |
Phone Connectors JACK W/MAKE SWITCH | Sager |
Conn AV Phone Jack 2 Cont Sz 1/4" Chassis/Pnl Mnt Insulated Little-Jax Stereo | Switchcraft 13 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Accessory (Terminal Block) |Buchanan Te Connectivity 13 | Newark Electronics |
ACCESSORY (TERMINAL BLOCK) | Rapid Electronics |
Connector Accessories NEMA Cover See-Through | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 3.7V |
---|---|
Lamp Base Type | Miniature Screw |
Bulb Size | G-3 1/2 |
MSCP | 0.98 |
Average Bulb Life | 15h |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 13?
Additional datasheets, footprints and schematics for 13 are listed on our Part Details page. You can also find images and similar parts to 13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13 fall under?
The 13 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 13 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13 you can contact the distributor directly for product support, shipping queries etc.
Is the 13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Sager and Distrelec have stock available or on a lead time for 13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13 often in real-time on the comparison pages.
What if I can't find stock of 13?
You can fill out our help required form which you can use to request a quote for 13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.