Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Product Range | TL Series |
---|---|
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 15A |
IP Rating | - |
Contact Voltage DC Max | 125V |
Contact Current DC Max | 500mA |
SVHC | Lead (15-Jan-2019) |
Safety Interlock Sw, Spdt, 15A, 250Vac | Newark Electronics |
SAFETY INTERLOCK SWITCH, SPDT, 15A, 250V | element14 |
SNAP ACT SW SPDT 15A 125V | TTI Europe |
Interlock Switches Snap | Sager |
Where can I find additional details, specifications and documents for a 12TL602?
Additional datasheets, footprints and schematics for 12TL602 are listed on our Part Details page. You can also find images and similar parts to 12TL602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12TL602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12TL602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12TL602 fall under?
The 12TL602 is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 12TL602 when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12TL602 you can contact the distributor directly for product support, shipping queries etc.
Is the 12TL602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12TL602 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Sager have stock available or on a lead time for 12TL602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12TL602 often in real-time on the comparison pages.
What if I can't find stock of 12TL602?
You can fill out our help required form which you can use to request a quote for 12TL602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.