12RC Lamps & Tubes by Multicomp

LAMP HALOGEN, CANDELABRA SCREW, 12V2.04W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Lamp Base Type Candelabra Screw
Bulb Size T-2
Average Bulb Life 12000h
Forward Current If 0.17A
Forward Voltage 12V
Lead Style Candelabra Screw
RoHS Compliant Yes

Alternative Descriptions

Lamp Halogen, Candelabra Screw, 12V2.04W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12RC?

Additional datasheets, footprints and schematics for 12RC are listed on our Part Details page. You can also find images and similar parts to 12RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12RC fall under?

The 12RC is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 12RC when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12RC you can contact the distributor directly for product support, shipping queries etc.

Is the 12RC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12RC have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 12RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12RC often in real-time on the comparison pages.

What if I can't find stock of 12RC?

You can fill out our help required form which you can use to request a quote for 12RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay