Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Telephone Slide |
Bulb Size | T-2 |
Average Bulb Life | 12000h |
Current Rating | 170mA |
Length | 28.2mm |
Light Source | Incandescent |
RoHS Compliant | Yes |
Lamp, Incandescent, Telephone Slide, 12V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Telephone Slide |
Bulb Size | T-2 |
MSCP | 2000 |
Average Bulb Life | 12000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 12PSB?
Additional datasheets, footprints and schematics for 12PSB are listed on our Part Details page. You can also find images and similar parts to 12PSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12PSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12PSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12PSB fall under?
The 12PSB is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 12PSB when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12PSB you can contact the distributor directly for product support, shipping queries etc.
Is the 12PSB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12PSB have stock available?
Authorised distributors including Carlton-Bates, Relay Specialties, element14, Farnell and Newark Electronics have stock available or on a lead time for 12PSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12PSB often in real-time on the comparison pages.
What if I can't find stock of 12PSB?
You can fill out our help required form which you can use to request a quote for 12PSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.