Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Honeywell TP Series Rocker Switches |
---|---|
Actuator Height | 12.95mm |
Actuator Width | 22mm |
RoHS Compliant | Yes |
TP SERIES ACTUATOR BUTTON BLACK | Honeywell 12PA5-BK | RS Americas |
Switch Actuator | Newark Electronics |
Rocker Switch Operator, Black, 1.45 x.87 x.51, styrene | Carlton-Bates |
Switch Bezels / Switch Caps Operator Black | Sager |
Where can I find additional details, specifications and documents for a 12PA5-BK?
Additional datasheets, footprints and schematics for 12PA5-BK are listed on our Part Details page. You can also find images and similar parts to 12PA5-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12PA5-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12PA5-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12PA5-BK fall under?
The 12PA5-BK is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to 12PA5-BK when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12PA5-BK you can contact the distributor directly for product support, shipping queries etc.
Is the 12PA5-BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12PA5-BK have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 12PA5-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12PA5-BK often in real-time on the comparison pages.
What if I can't find stock of 12PA5-BK?
You can fill out our help required form which you can use to request a quote for 12PA5-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.