12MA7 Switches by Honeywell

SWITCH ACTUATOR

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$235.84

Distributor Stock
Logo for Newark
Newark
from US$245.37
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$235.84
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$260.22
-
Buy Now
Logo for Sager
Sager
from US$298.80
-
Buy Now

Specifications

For Use With Pushbutton Switches
Actuator / Cap Colour Green
Actuator Diameter 0.99"
Illumination Non Illuminated
Mounting Hole Dia 32.512mm
RoHS Compliant Yes

Alternative Descriptions

Switch Actuator | Newark Electronics
Unsealed Operator Controls | Honeywell 12MA7 | RS Americas
Actuator, Limit Switch | Carlton-Bates
Switch Actuators Pushbutton Switch | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12MA7?

Additional datasheets, footprints and schematics for 12MA7 are listed on our Part Details page. You can also find images and similar parts to 12MA7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12MA7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12MA7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12MA7 fall under?

The 12MA7 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.

Can I view similar or alternative parts?

You can view similar parts to 12MA7 when available in the Switch Actuators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12MA7 you can contact the distributor directly for product support, shipping queries etc.

Is the 12MA7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12MA7 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 12MA7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12MA7 often in real-time on the comparison pages.

What if I can't find stock of 12MA7?

You can fill out our help required form which you can use to request a quote for 12MA7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay