Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.93
Distributor | Stock | ||
---|---|---|---|
Newark
from US$38.93
|
No stock
|
Buy Now |
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 8Ah |
Battery Terminals | Quick Connect |
External Height | 100mm |
External Width | 65mm |
Weight | 2.9kg |
RoHS Compliant | NA |
Lead Acid Battery, 12V, 8Ah | Newark Electronics |
Where can I find additional details, specifications and documents for a 12HX35-TFR?
Additional datasheets, footprints and schematics for 12HX35-TFR are listed on our Part Details page. You can also find images and similar parts to 12HX35-TFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12HX35-TFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12HX35-TFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12HX35-TFR fall under?
The 12HX35-TFR is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 12HX35-TFR when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12HX35-TFR you can contact the distributor directly for product support, shipping queries etc.
Is the 12HX35-TFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12HX35-TFR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 12HX35-TFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12HX35-TFR often in real-time on the comparison pages.
What if I can't find stock of 12HX35-TFR?
You can fill out our help required form which you can use to request a quote for 12HX35-TFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.