Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
250
in stock
|
Buy Now | |
element14
from US$1.40
|
148
in stock
|
Buy Now | |
Farnell
from US$1.29
|
148
in stock
|
Buy Now | |
RS Americas
from US$2.90
|
134
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.99
|
1
in stock
|
Buy Now | |
TTI Europe
from US$1.34
|
-
|
Buy Now | |
Richardson RFPD
from US$1.35
|
-
|
Buy Now |
Resistance | 0.05ohm |
---|---|
Product Range | 10 Series |
Power Rating | 2W |
Resistor Element Type | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Current Sense Resistor, 0.05 Ohm, 2W, 1% | Newark Electronics |
RES, R05, 1%, 2W, WIREWOUND, AXIAL | element14 |
Resistor, Wirewound, Res 0.05 Ohms, 2 W, Tol 1%, Axial, Silicone, Curr-Sense | Ohmite 12FR050E | RS Americas |
Resistor: wire-wound | Transfer Multisort Elektronik |
.05 OHM 1% 2W | TTI Europe |
WIREWOUND RESISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 12FR050E.?
Additional datasheets, footprints and schematics for 12FR050E. are listed on our Part Details page. You can also find images and similar parts to 12FR050E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12FR050E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12FR050E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12FR050E. fall under?
The 12FR050E. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 12FR050E. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12FR050E. you can contact the distributor directly for product support, shipping queries etc.
Is the 12FR050E. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12FR050E. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 12FR050E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12FR050E. often in real-time on the comparison pages.
What if I can't find stock of 12FR050E.?
You can fill out our help required form which you can use to request a quote for 12FR050E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.