Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$2.42
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 12A |
Forward Voltage VF Max | 1.2V |
Diode Case Style | DO-4 |
Diode Configuration | Single |
RoHS Compliant | Yes |
12 Amp Silcon Rectifier DO4 KK | Solid State Manufacturing 12F120 | RS Americas |
Where can I find additional details, specifications and documents for a 12F120?
Additional datasheets, footprints and schematics for 12F120 are listed on our Part Details page. You can also find images and similar parts to 12F120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12F120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12F120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12F120 fall under?
The 12F120 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to 12F120 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12F120 you can contact the distributor directly for product support, shipping queries etc.
Is the 12F120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12F120 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 12F120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12F120 often in real-time on the comparison pages.
What if I can't find stock of 12F120?
You can fill out our help required form which you can use to request a quote for 12F120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.