Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
T2 12.0V .04A Slide #5 |Cec Industries 12ESB | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Telephone Slide |
Bulb Size | T-2 |
MSCP | 650 |
Average Bulb Life | 7500h |
RoHS Compliant | Yes |
T2, Slide/Phone Type 5 short, 12.00V, 0.04A, 7500h, 650 MS CP | CML Innovative Technologies 12ESB | RS Americas |
Where can I find additional details, specifications and documents for a 12ESB?
Additional datasheets, footprints and schematics for 12ESB are listed on our Part Details page. You can also find images and similar parts to 12ESB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12ESB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12ESB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12ESB fall under?
The 12ESB is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 12ESB when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12ESB you can contact the distributor directly for product support, shipping queries etc.
Is the 12ESB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12ESB have stock available?
Authorised distributors including Relay Specialties, Newark Electronics and RS Americas have stock available or on a lead time for 12ESB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12ESB often in real-time on the comparison pages.
What if I can't find stock of 12ESB?
You can fill out our help required form which you can use to request a quote for 12ESB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.