Status: | Unknown |
---|---|
Series: | CORCOM EP Series |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 12A |
No. of Phases | Single Phase |
No. of Stages | 2 Stage |
Filter Input Terminals | Quick Connect |
Product Range | CORCOM EP Series |
RoHS Compliant | Yes |
2-6609037-6 12EP1=F8217 | Heilind Electronics |
Corcom, Power Line Filters, F8217, 2-6609037-6 | TE Connectivity 12EP1 | RS Americas |
12A 250V CHASSIS MOUNT | TTI Europe |
Where can I find additional details, specifications and documents for a 12EP1?
Additional datasheets, footprints and schematics for 12EP1 are listed on our Part Details page. You can also find images and similar parts to 12EP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12EP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12EP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12EP1 fall under?
The 12EP1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 12EP1 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12EP1 you can contact the distributor directly for product support, shipping queries etc.
Is the 12EP1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12EP1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas and TTI Europe have stock available or on a lead time for 12EP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12EP1 often in real-time on the comparison pages.
What if I can't find stock of 12EP1?
You can fill out our help required form which you can use to request a quote for 12EP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.