12DSPDTR1-120XC Relays by Amperite

TIME DELAY RELAY, SPDT, 120S

Status: Unknown
Series: CR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$82.53

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$82.53
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Time Min 1s
Time Max 120s
Product Range CR Series
Contact Configuration SPDT
Contact Current 1A
Relay Mounting Panel
Relay Terminals Quick Connect

Alternative Descriptions

Time Delay Relay, Spdt, 120S | Newark Electronics
TDR | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12DSPDTR1-120XC?

Additional datasheets, footprints and schematics for 12DSPDTR1-120XC are listed on our Part Details page. You can also find images and similar parts to 12DSPDTR1-120XC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12DSPDTR1-120XC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12DSPDTR1-120XC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12DSPDTR1-120XC fall under?

The 12DSPDTR1-120XC is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 12DSPDTR1-120XC when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12DSPDTR1-120XC you can contact the distributor directly for product support, shipping queries etc.

Is the 12DSPDTR1-120XC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12DSPDTR1-120XC have stock available?

Authorised distributors including element14, Newark Electronics and Relay Specialties have stock available or on a lead time for 12DSPDTR1-120XC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12DSPDTR1-120XC often in real-time on the comparison pages.

What if I can't find stock of 12DSPDTR1-120XC?

You can fill out our help required form which you can use to request a quote for 12DSPDTR1-120XC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay