Status: | Unknown |
---|---|
Series: | DC10 Series |
RoHS: | Unknown |
Time Min | 5s |
---|---|
Time Max | 300s |
Product Range | DC10 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Socket |
Contact Voltage VAC | 240VAC |
Time Delay Relay, Dpdt, 300S, 240Vac | Newark Electronics |
TDR | Relay Specialties |
Where can I find additional details, specifications and documents for a 12DP5-300SDC?
Additional datasheets, footprints and schematics for 12DP5-300SDC are listed on our Part Details page. You can also find images and similar parts to 12DP5-300SDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12DP5-300SDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12DP5-300SDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12DP5-300SDC fall under?
The 12DP5-300SDC is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to 12DP5-300SDC when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12DP5-300SDC you can contact the distributor directly for product support, shipping queries etc.
Is the 12DP5-300SDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12DP5-300SDC have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 12DP5-300SDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12DP5-300SDC often in real-time on the comparison pages.
What if I can't find stock of 12DP5-300SDC?
You can fill out our help required form which you can use to request a quote for 12DP5-300SDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.