12DF30DF Relays by Amperite

RELAY, FLASHER, 30FPM, 12VDC, QUICK CONNECT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Relay Mounting Panel, Socket
Load Current 2A
Timer Functions Repeat Cycle

Alternative Descriptions

Relay, Flasher, 30Fpm, 12Vdc, Quick Connect | Newark Electronics
Flasher, solid state analogcircuitry, 2A load rating, 2terminals, epoxy encapsulated | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12DF30DF?

Additional datasheets, footprints and schematics for 12DF30DF are listed on our Part Details page. You can also find images and similar parts to 12DF30DF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12DF30DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12DF30DF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12DF30DF fall under?

The 12DF30DF is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Time Delay Relays - Solid State.

Can I view similar or alternative parts?

You can view similar parts to 12DF30DF when available in the Time Delay Relays - Solid State range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12DF30DF you can contact the distributor directly for product support, shipping queries etc.

Is the 12DF30DF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12DF30DF have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 12DF30DF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12DF30DF often in real-time on the comparison pages.

What if I can't find stock of 12DF30DF?

You can fill out our help required form which you can use to request a quote for 12DF30DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay