12DC.1-60C Part Information

Details for 12DC.1-60C by Amperite

Switches & Relays > Relays > Time Delay Relays - Electromechanical

Part Downloads

Part Specifications

Time Min 0.1s
Time Max 60s
Product Range C Series
Contact Configuration SPST-NC
Contact Current 1A
Relay Mounting Panel
Relay Terminals Solder

Alternative Part Descriptions

  • TIME DELAY RELAY, SPST-NC, 60S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C Series; Contact Configuration:SPST-NC; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:Solder | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12DC.1-60C?

Additional datasheets, footprints and schematics for 12DC.1-60C are listed in our Part Details tab. You can also find the 12DC.1-60C image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12DC.1-60C in the Pricing & Inventory tab next to part details. You can view 12DC.1-60C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12DC.1-60C fall under?

The 12DC.1-60C is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 12DC.1-60C when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12DC.1-60C you can contact the distributor directly for product support, shipping queries etc.

Is the 12DC.1-60C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12DC.1-60C have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 12DC.1-60C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12DC.1-60C often in real-time on the comparison pages.

What if I can't find stock of 12DC.1-60C?

You can fill out our help required form which you can use to request a quote for 12DC.1-60C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 12DC.1-60C

Loading...
Loading Results for 12DC.1-60C
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us