12D60MADOD Part Information
Details for 12D60MADOD by Amperite
Switches & Relays > Relays > Time Delay Relays - Electromechanical
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 80.4900 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Voltage VDC | 12V |
Time Max | 60min |
Product Range | ADOD Series |
Contact Configuration | SPST-NO |
Contact Current | 40A |
Relay Mounting | Panel |
Delay Time Range | 60min |
Alternative Part Descriptions
- TIME DELAY RELAY, SPST-NO, 60MIN; Contact Voltage VDC:12V; Time Min:-; Time Max:60min; Product Range:ADOD Series; Contact Configuration:SPST-NO; Contact Current:40A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Depth:50.8mm | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 12D60MADOD?
Additional datasheets, footprints and schematics for 12D60MADOD are listed in our Part Details tab. You can also find the 12D60MADOD image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12D60MADOD in the Pricing & Inventory tab next to part details. You can view 12D60MADOD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12D60MADOD fall under?
The 12D60MADOD is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to 12D60MADOD when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12D60MADOD you can contact the distributor directly for product support, shipping queries etc.
Is the 12D60MADOD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12D60MADOD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 12D60MADOD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12D60MADOD often in real-time on the comparison pages.
What if I can't find stock of 12D60MADOD?
You can fill out our help required form which you can use to request a quote for 12D60MADOD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.