12D2S/40SRHDFA Part Information

Details for 12D2S/40SRHDFA by Amperite

Switches & Relays > Relays > Time Delay Relays - Electromechanical

Part Downloads

Part Specifications

Contact Voltage VDC 30VDC
Time Min 2s
Time Max 40s
Product Range HDFA Series
Contact Configuration SPDT
Contact Current 10A
Relay Mounting Panel
Contact Voltage VAC 250VAC

Alternative Part Descriptions

  • TIME DELAY RELAY, SPDT, 40S, 250VAC; Contact Voltage VDC:30VDC; Time Min:2s; Time Max:40s; Product Range:HDFA Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:250VAC | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12D2S/40SRHDFA?

Additional datasheets, footprints and schematics for 12D2S/40SRHDFA are listed in our Part Details tab. You can also find the 12D2S/40SRHDFA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12D2S/40SRHDFA in the Pricing & Inventory tab next to part details. You can view 12D2S/40SRHDFA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12D2S/40SRHDFA fall under?

The 12D2S/40SRHDFA is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 12D2S/40SRHDFA when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12D2S/40SRHDFA you can contact the distributor directly for product support, shipping queries etc.

Is the 12D2S/40SRHDFA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12D2S/40SRHDFA have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 12D2S/40SRHDFA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12D2S/40SRHDFA often in real-time on the comparison pages.

What if I can't find stock of 12D2S/40SRHDFA?

You can fill out our help required form which you can use to request a quote for 12D2S/40SRHDFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 12D2S/40SRHDFA

Loading...
Loading Results for 12D2S/40SRHDFA
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us