Status: | Unknown |
---|---|
Series: | DFA Series |
RoHS: | Unknown |
Time Min | 1min |
---|---|
Time Max | 100min |
Product Range | DFA Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Socket |
Contact Voltage VAC | 240VAC |
Time Delay Relay, Dpdt, 100Min, 240Vac | Newark Electronics |
Recycle timer, flasher, dualtiming, solid state analogcircuitry, DPDT, 10 amperes | Relay Specialties |
Where can I find additional details, specifications and documents for a 12D F/F DFA?
Additional datasheets, footprints and schematics for 12D F/F DFA are listed on our Part Details page. You can also find images and similar parts to 12D F/F DFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12D F/F DFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12D F/F DFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12D F/F DFA fall under?
The 12D F/F DFA is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to 12D F/F DFA when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12D F/F DFA you can contact the distributor directly for product support, shipping queries etc.
Is the 12D F/F DFA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12D F/F DFA have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 12D F/F DFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12D F/F DFA often in real-time on the comparison pages.
What if I can't find stock of 12D F/F DFA?
You can fill out our help required form which you can use to request a quote for 12D F/F DFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.