Relay Mounting | Panel |
---|---|
Load Current | 1A |
Operating Voltage Min | - |
Operating Voltage Max | - |
Switching Mode | - |
Timer Functions | Delay-On-Make |
Control Voltage AC Min | - |
Control Voltage AC Max | - |
TDR | Relay Specialties |
Time Delay Relay, Spst-No, 10Sec, 12Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 12D.1-10SST1?
Additional datasheets, footprints and schematics for 12D.1-10SST1 are listed on our Part Details page. You can also find images and similar parts to 12D.1-10SST1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12D.1-10SST1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12D.1-10SST1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12D.1-10SST1 fall under?
The 12D.1-10SST1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 12D.1-10SST1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12D.1-10SST1 you can contact the distributor directly for product support, shipping queries etc.
Is the 12D.1-10SST1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12D.1-10SST1 have stock available?
Authorised distributors including Farnell, Relay Specialties, element14 and Newark Electronics have stock available or on a lead time for 12D.1-10SST1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12D.1-10SST1 often in real-time on the comparison pages.
What if I can't find stock of 12D.1-10SST1?
You can fill out our help required form which you can use to request a quote for 12D.1-10SST1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.