Relay Mounting | Panel |
---|---|
Load Current | 2A |
Operating Voltage Min | - |
Operating Voltage Max | - |
Switching Mode | - |
Timer Functions | Delay-On-Release |
Control Voltage AC Min | - |
Control Voltage AC Max | - |
TDR | Relay Specialties |
TIME DELAY RELAY, SPST-NO, 10MIN, 12VDC | Farnell |
RelaySS CMOS DigitalTimeDelay Off DelaySPST-NOCur-Rtg 2A12V DC, .1-10 Minutes | RS Americas |
Time Delay Relay, Spst-No, 10Min, 12Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 12D.1-10MSTB?
Additional datasheets, footprints and schematics for 12D.1-10MSTB are listed on our Part Details page. You can also find images and similar parts to 12D.1-10MSTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12D.1-10MSTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12D.1-10MSTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12D.1-10MSTB fall under?
The 12D.1-10MSTB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 12D.1-10MSTB when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12D.1-10MSTB you can contact the distributor directly for product support, shipping queries etc.
Is the 12D.1-10MSTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12D.1-10MSTB have stock available?
Authorised distributors including Relay Specialties, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 12D.1-10MSTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12D.1-10MSTB often in real-time on the comparison pages.
What if I can't find stock of 12D.1-10MSTB?
You can fill out our help required form which you can use to request a quote for 12D.1-10MSTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.