12CX5A2A Switches by Honeywell

LIMIT SWITCH, SPDT, ROTARY, 20A, 480VAC

Status: Unknown
Series: 12CX Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
Logo for Carlton-Bates Carlton-Bates -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Limit Switch Actuator Side Rotary
Contact Configuration SPDT
Contact Current AC Max 20A
Contact Voltage AC Max 480V
Operating Force Max 1.25N-m
Product Range 12CX Series

Alternative Descriptions

Limit Switch, Spdt, Rotary, 20A, 480Vac | Newark Electronics
Switch, Limit | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12CX5A2A?

Additional datasheets, footprints and schematics for 12CX5A2A are listed on our Part Details page. You can also find images and similar parts to 12CX5A2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12CX5A2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12CX5A2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12CX5A2A fall under?

The 12CX5A2A is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 12CX5A2A when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12CX5A2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12CX5A2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12CX5A2A have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for 12CX5A2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12CX5A2A often in real-time on the comparison pages.

What if I can't find stock of 12CX5A2A?

You can fill out our help required form which you can use to request a quote for 12CX5A2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay