Status: | Unknown |
---|---|
Series: | CX Series |
RoHS: | Compliant |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 20A |
Contact Voltage AC Max | 480V |
Operating Force Max | 1.25N-m |
Product Range | CX Series |
RoHS Compliant | Yes |
Limit Switch, EX-PROOF, SIDE ROTARY | Honeywell 12CX2 | RS Americas |
Limit Switch, Spdt, Rotary, 20A, 480Vac | Newark Electronics |
Switch, Limit | Carlton-Bates |
Limit Switches HAZARDOUS LOCATION LIMIT SWITCH | Sager |
Where can I find additional details, specifications and documents for a 12CX2?
Additional datasheets, footprints and schematics for 12CX2 are listed on our Part Details page. You can also find images and similar parts to 12CX2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12CX2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12CX2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12CX2 fall under?
The 12CX2 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 12CX2 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12CX2 you can contact the distributor directly for product support, shipping queries etc.
Is the 12CX2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12CX2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 12CX2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12CX2 often in real-time on the comparison pages.
What if I can't find stock of 12CX2?
You can fill out our help required form which you can use to request a quote for 12CX2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.