Prices starting from US$10.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$10.06 |
No stock
|
Buy Now | |
Heilind Electronics | US$16.74 |
708
|
Buy Now | |
RS Americas | US$12.82 |
343
|
Buy Now | |
Newark Electronics | US$10.97 |
308
|
Buy Now | |
element14 | US$13.20 |
308
|
Buy Now | |
Farnell | US$11.49 |
308
|
Buy Now | |
Heilind Electronics Asia | US$16.74 |
165
|
Buy Now | |
Sager | US$13.81 |
-
|
Buy Now |
No. of Contacts | 5Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
Connector Type | DIN Audio |
5 PIN DIN MAL LKG CRD PGROHS ROHS | Heilind Electronics |
DIN Plug Straight Cord Plug 100 MegOhms (Min.) @ 77 degF 5 Milliohms (Min.) | Switchcraft 12CL5MX | RS Americas |
Connector, Din, Plug, 5 Position | Newark Electronics |
CONNECTOR, DIN, PLUG, 5 POSITION | element14 |
Black 5 Pin Male DIN Connector | RS |
Circular DIN Connectors 5 PIN MALE PLUG | Sager |
Where can I find additional details, specifications and documents for a 12CL5MX?
Additional datasheets, footprints and schematics for 12CL5MX are listed on our Part Details page. You can also find images and similar parts to 12CL5MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12CL5MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12CL5MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12CL5MX fall under?
The 12CL5MX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 12CL5MX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12CL5MX you can contact the distributor directly for product support, shipping queries etc.
Is the 12CL5MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12CL5MX have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 12CL5MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12CL5MX often in real-time on the comparison pages.
What if I can't find stock of 12CL5MX?
You can fill out our help required form which you can use to request a quote for 12CL5MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.