Status: | Active |
---|---|
Series: | 12A02MH |
RoHS: | Compliant |
Large current capacitance. |
Low collector-to-emitter saturation voltage(resistance). RCE(sat)typ.=285ohm(IC=1A, IB=50mA). |
Small ON-resistance(Ron). |
Applications |
---|
Low-frequency Amplifi er, high-speed switching, small motor drive, muting circuit |
Description | 12A02MH |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 1 |
VCEO(sus) Min (V) | 12 |
hFE Min | 300 |
hFE Max | 700 |
PTM Max (W) | 0.6 |
fT Min (MHz) | - |
Package Type | SC-70FL / MCPH-3 |
ON Semi 12A02MH-TL-E PNP Bipolar Transistor, 1 A, 12 V, 3-Pin MCPH | ON Semiconductor 12A02MH-TL-E | RS Americas |
TRANSISTOR, PNP, -12V, SOT-323 | Farnell |
Bipolar Transistor, -12V, -1A, Low Vce(Sat) Pnp Single Mcph3/Reel |Onsemi 12A02MH-TL-E | Newark Electronics |
Where can I find additional details, specifications and documents for a 12A02MH-TL-E?
Additional datasheets, footprints and schematics for 12A02MH-TL-E are listed on our Part Details page. You can also find images and similar parts to 12A02MH-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12A02MH-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12A02MH-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12A02MH-TL-E fall under?
The 12A02MH-TL-E is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to 12A02MH-TL-E when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12A02MH-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the 12A02MH-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 12A02MH-TL-E have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 12A02MH-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12A02MH-TL-E often in real-time on the comparison pages.
What if I can't find stock of 12A02MH-TL-E?
You can fill out our help required form which you can use to request a quote for 12A02MH-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.