Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
No stock
|
Buy Now | |
RS Americas
from US$2.28
|
991
in stock
|
Buy Now | |
element14
from US$3.33
|
977
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
961
in stock
|
Buy Now | |
Heilind Electronics
from US$3.68
|
660
in stock
|
Buy Now | |
Sager
from US$3.11
|
329
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.68
|
198
in stock
|
Buy Now | |
Farnell
from US$4.19
|
16
in stock
|
Buy Now | |
Distrelec
from US$3.28
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
External Length / Height | 32mm |
Material | Nickle Plated Brass Finish |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Conn AV Phone Jack 2 Cont Sz 1/4" Chassis/Pnl Mnt Insulated Little-Jax Stereo | Switchcraft 12A | RS Americas |
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION | element14 |
Connector, Phone Audio, Jack, 2 Position | Newark Electronics |
CONNECTOR | Heilind Electronics |
Phone Connectors 2 CONDUCTOR 1/4 | Sager |
SOCKET, 1/4" JACK, PANEL, 2POLE | Farnell |
Jack, Phone | RS |
Switchcraft Jack Panel Socket, Socket, Mono, Straight, 6.35 mm | Distrelec |
Where can I find additional details, specifications and documents for a 12A?
Additional datasheets, footprints and schematics for 12A are listed on our Part Details page. You can also find images and similar parts to 12A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12A fall under?
The 12A is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 12A when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12A you can contact the distributor directly for product support, shipping queries etc.
Is the 12A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12A have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Heilind Electronics and Sager have stock available or on a lead time for 12A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12A often in real-time on the comparison pages.
What if I can't find stock of 12A?
You can fill out our help required form which you can use to request a quote for 12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.