Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Detector Type | Metal Power Stud |
---|---|
Depth Measurement | 80mm |
External Height | - |
External Width | - |
External Depth | - |
Weight | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Supply Voltage | 9VDC |
Detector, Multifuntion, Wmv Plus | Newark Electronics |
Where can I find additional details, specifications and documents for a 1298180?
Additional datasheets, footprints and schematics for 1298180 are listed on our Part Details page. You can also find images and similar parts to 1298180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1298180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1298180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1298180 fall under?
The 1298180 is listed under Tools & Maintenance > Detectors - Pipe Stud & Cable.
Can I view similar or alternative parts?
You can view similar parts to 1298180 when available in the Detectors - Pipe Stud & Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1298180 you can contact the distributor directly for product support, shipping queries etc.
Is the 1298180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1298180 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1298180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1298180 often in real-time on the comparison pages.
What if I can't find stock of 1298180?
You can fill out our help required form which you can use to request a quote for 1298180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.