Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
129501-000,
6-1197916-1 |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.98
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.19
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$2.53
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$3.69
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.69
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$4.88
|
-
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
Sager
from US$2.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Markers per Sleeve | 2 |
Color | Yellow |
Recovered Inside Diameter | .752in, 19.05mm, 19mm, .75in |
Compatible Cable Diameter | 20.9 – 33.mm, .825 – 1.3in |
Sleeve Length | 1in, 25mm |
Supplied Diameter | 38.1mm, 1.5in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Tubing Grade | Fluid Resistant |
Tubing Type | Ladder |
Operating Temperature Range | -103 – 275°F, -75 – 135°C |
Wire Labels&Markers D-SCE-1K-38-50-S1-4 | Rapid Electronics |
TE Connectivity D-SCE-1K-38-50-S1-4 Wire Labels & Marker | Distrelec |
D-SCE-1K-38-50-S1-4 129501-000 | Heilind Electronics |
Wire Labels & Markers D-Sce-1K-38-50-S1-4 |Raychem Te Connectivity 129501-000 | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers D-SCE-1K-38-50-S1-4 | Sager |
Where can I find additional details, specifications and documents for a 129501-000?
Additional datasheets, footprints and schematics for 129501-000 are listed on our Part Details page. You can also find images and similar parts to 129501-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 129501-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 129501-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 129501-000 fall under?
The 129501-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 129501-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 129501-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 129501-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 129501-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 129501-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 129501-000 often in real-time on the comparison pages.
What if I can't find stock of 129501-000?
You can fill out our help required form which you can use to request a quote for 129501-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.