Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 13.2VDC |
---|---|
Coil Resistance | 13.8ohm |
Coil Power Continuous | 12.5W |
Holding Force - Metric | 71.2N |
Solenoid Operation | Push or Pull |
Solenoid Duty Cycle | Continuous |
Product Range | - |
Solenoid, Push/Pull, Continuous | Newark Electronics |
SOLENOID, TUBULAR, 12.5W, 39.67X21.21MM | Farnell |
Where can I find additional details, specifications and documents for a 129409-028?
Additional datasheets, footprints and schematics for 129409-028 are listed on our Part Details page. You can also find images and similar parts to 129409-028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 129409-028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 129409-028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 129409-028 fall under?
The 129409-028 is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to 129409-028 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 129409-028 you can contact the distributor directly for product support, shipping queries etc.
Is the 129409-028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 129409-028 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Sager and Farnell have stock available or on a lead time for 129409-028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 129409-028 often in real-time on the comparison pages.
What if I can't find stock of 129409-028?
You can fill out our help required form which you can use to request a quote for 129409-028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.