Status: | Unknown |
---|---|
Series: | Slim Line Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.81 |
660
|
Buy Now | |
Transfer Multisort Elektronik | US$0.32 |
1,691
|
Buy Now | |
Newark Electronics | US$0.48 |
1,535
|
Buy Now | |
Farnell | US$0.69 |
1,353
|
Buy Now | |
element14 | US$0.62 |
1,335
|
Buy Now | |
Distrelec | US$0.80 |
1,095
|
Buy Now | |
Rapid Electronics | US$1.28 |
760
|
Buy Now | |
Chip One Stop | US$1.21 |
760
|
Buy Now | |
Avnet America | US$1.06 |
-
|
Buy Now |
Accessory Type | Bus Bar |
---|---|
For Use With | AMP Slim Line Series Connectors |
No. of Positions | 2Ways |
Pitch Spacing | - |
Product Range | Slim Line Series |
SVHC | No SVHC (27-Jun-2018) |
Lighting Conn NECTOR S BUS BAR ASSY LV-1 GREY | Rapid Electronics |
AMP1-293300-0 | Avnet America |
Length | 8.9mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Surface |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 5mm |
External Length / Height | 8.9mm |
Fixing Hole Diameter | 4.2mm |
For Use With | Surface Mount LED |
Material | Polycarbonate |
Mounting Orientation | Panel |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Fiber for LED | Transfer Multisort Elektronik |
Lighet Guide, Domed, 45Deg, 5Mm | Newark Electronics |
LIGHT GUIDE, DOMED, 45DEG, 5MM | Farnell |
Mentor Light Pipe 1 6.5 mm | Distrelec |
Light Guide, MENTOR, 1293.3000 | RS |
Where can I find additional details, specifications and documents for a 1-293300-0 .?
Additional datasheets, footprints and schematics for 1-293300-0 . are listed on our Part Details page. You can also find images and similar parts to 1-293300-0 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-293300-0 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-293300-0 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-293300-0 . fall under?
The 1-293300-0 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-293300-0 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-293300-0 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-293300-0 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-293300-0 . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Farnell, element14 and Distrelec have stock available or on a lead time for 1-293300-0 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-293300-0 . often in real-time on the comparison pages.
What if I can't find stock of 1-293300-0 .?
You can fill out our help required form which you can use to request a quote for 1-293300-0 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.