Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
190
in stock
|
Buy Now | |
element14
from US$0.88
|
12,713
in stock
|
Buy Now | |
Farnell
from US$0.97
|
12,713
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
12,533
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
324
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
230
in stock
|
Buy Now |
Length | 26mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LIGHT GUIDE, C/SINK, 26MM | element14 |
Light Pipe, 26 Mm, Circular, 1, Transparent, Panel Rohs Compliant: Yes |Mentor 1293.1500 | Newark Electronics |
Mentor Light Pipe 1 26 mm | Distrelec |
Fiber for LED | Transfer Multisort Elektronik |
Light Guide, MENTOR, 1293.1500 | RS |
Where can I find additional details, specifications and documents for a 1293.1500?
Additional datasheets, footprints and schematics for 1293.1500 are listed on our Part Details page. You can also find images and similar parts to 1293.1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1293.1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1293.1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1293.1500 fall under?
The 1293.1500 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1293.1500 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1293.1500 you can contact the distributor directly for product support, shipping queries etc.
Is the 1293.1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1293.1500 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1293.1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1293.1500 often in real-time on the comparison pages.
What if I can't find stock of 1293.1500?
You can fill out our help required form which you can use to request a quote for 1293.1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.