Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 20A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.25m |
Lead Length - Imperial | 49.2" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Kit Contents | 1 Pair of Black & Red Test Lead Set |
Lead Length | 1.25m |
TEST LEAD SET, BLK, RED, 1.25M, 1KV, 20A | element14 |
Test Lead Set, Tip Probe-Plug, 1.25M | Newark Electronics |
Where can I find additional details, specifications and documents for a 129246?
Additional datasheets, footprints and schematics for 129246 are listed on our Part Details page. You can also find images and similar parts to 129246 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 129246 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 129246 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 129246 fall under?
The 129246 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 129246 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 129246 you can contact the distributor directly for product support, shipping queries etc.
Is the 129246 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 129246 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 129246.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 129246 often in real-time on the comparison pages.
What if I can't find stock of 129246?
You can fill out our help required form which you can use to request a quote for 129246 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.