Prices starting from US$2.59
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.58 |
91
|
Buy Now | |
Rutronik | US$3.71 |
500
|
Buy Now | |
Newark Electronics | US$3.36 |
201
|
Buy Now | |
element14 | US$4.61 |
201
|
Buy Now | |
Farnell | US$3.61 |
201
|
Buy Now | |
RS Americas | US$4.05 |
179
|
Buy Now | |
Sager | US$3.41 |
25
|
Buy Now | |
Distrelec | US$3.01 |
21
|
Buy Now | |
Carlton-Bates | US$2.59 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Battery Sizes Accepted | PP3 (9V) |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | Through Hole |
Body Material | Aluminum |
Contact Material | Steel |
For Use With | 9V Batteries |
HOLDER 9V ALUMINIUM | Rutronik |
Battery Holder, 9V, Pcb | Newark Electronics |
Battery Holder, Snap-In, Low Profile, Alum, PC Lug, 1 Cell, 9 Volt | Keystone Electronics 1291 | RS Americas |
BATTERY HOLDER PP3 | RS |
9V Battery Snaps & Contacts 9V Battery SNAP HOLDER | Sager |
Keystone Battery Holder 1x 9V Case Mount | Distrelec |
Battery Holder, 9V, 1 Cell, PC Pin, Rivet Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1291?
Additional datasheets, footprints and schematics for 1291 are listed on our Part Details page. You can also find images and similar parts to 1291 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1291 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1291 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1291 fall under?
The 1291 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1291 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1291 you can contact the distributor directly for product support, shipping queries etc.
Is the 1291 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1291 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1291.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1291 often in real-time on the comparison pages.
What if I can't find stock of 1291?
You can fill out our help required form which you can use to request a quote for 1291 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.