128958-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 128958-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 128958-000
Details for TE Store
128958-000
GELWRAP-50/20-300(B12) Product Availability:EMEA
Buy Directly from TE Store (24 in Stock)
$33.3700 per unit
Series Information for 128958-000 - TE Connectivity
  • Status: Active
  • Aliases: GELWRAP-50/20-300(B12), 9-1201194-0
  • Product Code: C862
  • Global Product Line: 749
  • GPL Description: ENERGY

Description

GELWRAP-50/20-300(B12)

Specifications

Color:
Black
Flexibility:
Semi-Flexible
Number of Main Wires (Max):
1
Sleeve Length:
300mm
Cable Diameter (Min) (Main):
20mm
Cable Diameter (Max) (Main):
50mm
Cable Cross-Section (Max) (Main):
500mm²
Cable Cross-Section (Min) (Main):
150mm²
Voltage Class:
≤ 1kV
UL Rating:
No
CSA Certified:
No
Standards:
EN 50393, ANSI C119.1
Emission Free Label-Free Acc (REACH & CLP):
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Marine-Offshore-Shipbuilding Certified:
No
Low Smoke Emission:
No
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
Yes
Mechanical Resistance:
Against Mechanical Impact
Halogen Free:
Yes
Solvent-Free:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Silicone-Free:
No
Emission Free:
Yes
UV-Stabilized:
Yes
Product Use:
Outdoor, Overhead & Direct Buried
Other Colors Available:
No
Packaging Quantity:
B12
Standard Pack:
12
Packaging Method:
Bag
Minimum Packaging Unit:
1
Product Availability:
EMEA
Minimum Order Quantity:
12
Adhesive Coating:
Silicone Gel
Technology:
Cold Shrink, Cold Applied
Product Type:
LV GelWrap
Component Design:
PowerGel Sealing Gel
Closing Method:
Snap
Cable Seal:
Gel
Case Seal:
Gel
Filler:
PowerGel
Strain Relief:
No
Chemical Resistance:
Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide, Water & Humic Acids
Operating Temperature Range:
-40 – 90°C
Environmental Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
GELWRAP-50/20-300(B12)
Allied Electronics, Inc
GELWRAP-50/20-300(B12)
TE Store
GELWRAP-50/20-300(B12) Product Availability:EMEA;Technology:Cold Shrink;Cold Applied;Voltage Class:≤ 1 kV;Product Type:LV GelWrap;Cable Cross-Section (Max) (Main):500 mm² EMEA Cold Shrink ≤ 1 kV | Joints And Splice | Alias Number: 9-1201194-0 | TE Connectivity