Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.14 |
1,230
|
Buy Now | |
Future Electronics | US$0.12 |
339,531
|
Buy Now | |
Heilind Electronics | US$0.11 |
13,362
|
Buy Now | |
Heilind Electronics Asia | US$0.11 |
3,118
|
Buy Now | |
Rutronik | US$0.16 |
2,025
|
Buy Now | |
Newark Electronics | US$0.13 |
1,230
|
Buy Now | |
element14 | US$0.11 |
1,230
|
Buy Now | |
Transfer Multisort Elektronik | US$0.15 |
1,145
|
Buy Now | |
RS Americas | US$0.14 |
556
|
Buy Now | |
Carlton-Bates | US$0.14 |
-
|
Buy Now | |
Sager | US$0.10 |
-
|
Buy Now |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.7mm |
Terminal Plating | Tin |
Product Range | - |
Contact Material | Brass |
Brass Tin Plate Dual Tab .552 inch Long Vertical Male Terminal | Future Electronics |
PC QUICK-FIT TERMINAL .250 X .032" PC TRM TAB" | Heilind Electronics |
PC QUICK-FIT MALE TAB .250 | Rutronik |
Terminal, Male Disconnect, 0.25", Quick Connect | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT | element14 |
Terminal: flat | Transfer Multisort Elektronik |
Terminal Quick-Fit Rivet Mount Tab Size .250 Vertical Length .540 PCB Male | Keystone Electronics 1289 | RS Americas |
Terminal | Carlton-Bates |
Terminals TERMINAL .250X.032 | Sager |
Where can I find additional details, specifications and documents for a 1289?
Additional datasheets, footprints and schematics for 1289 are listed on our Part Details page. You can also find images and similar parts to 1289 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1289 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1289 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1289 fall under?
The 1289 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1289 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1289 you can contact the distributor directly for product support, shipping queries etc.
Is the 1289 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1289 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Rutronik and Newark Electronics have stock available or on a lead time for 1289.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1289 often in real-time on the comparison pages.
What if I can't find stock of 1289?
You can fill out our help required form which you can use to request a quote for 1289 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.