Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 25.4mm |
Cable Clamp / Clip Material | PE (Polyethylene) |
Cable Clamp / Clip Colour | Black |
RoHS Compliant | Yes |
Cable Cleat, M6, 25.4Mm | Newark Electronics |
Cable Cleat, Size 10, 1.000 Max Cable, Black | Essentra Components 12881 | RS Americas |
Where can I find additional details, specifications and documents for a 12881?
Additional datasheets, footprints and schematics for 12881 are listed on our Part Details page. You can also find images and similar parts to 12881 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12881 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12881 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12881 fall under?
The 12881 is listed under Office, Computer & Networking Products > Computer Products > Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12881 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12881 you can contact the distributor directly for product support, shipping queries etc.
Is the 12881 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12881 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 12881.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12881 often in real-time on the comparison pages.
What if I can't find stock of 12881?
You can fill out our help required form which you can use to request a quote for 12881 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.