RoHS Compliant | YES |
---|
CABLE CLEAT, FOR 17.8MM CABLE, X100 | Farnell |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 17.8mm |
Cable Clamp / Clip Material | PE (Polyethylene) |
Cable Clamp / Clip Colour | Black |
RoHS Compliant | Yes |
Cable Cleat, Polyethylene, 17.8Mm, Black | Newark Electronics |
Cable Cleat, Size 7, .701 Max Cable, Black | Essentra Components 12878 | RS Americas |
Where can I find additional details, specifications and documents for a 12878.?
Additional datasheets, footprints and schematics for 12878. are listed on our Part Details page. You can also find images and similar parts to 12878. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12878. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12878. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12878. fall under?
The 12878. is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 12878. when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12878. you can contact the distributor directly for product support, shipping queries etc.
Is the 12878. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12878. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 12878..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12878. often in real-time on the comparison pages.
What if I can't find stock of 12878.?
You can fill out our help required form which you can use to request a quote for 12878. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.