Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.15
|
200
in stock
|
Buy Now |
![]() |
element14
from US$0.07
|
479,450
in stock
|
Buy Now |
![]() |
Sager
from US$0.06
|
333,773
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.06
|
302,192
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$0.07
|
249,808
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.07
|
226,586
in stock
|
Buy Now |
![]() |
Farnell
from US$0.07
|
169,258
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.07
|
41,635
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.08
|
26,795
in stock
|
Buy Now |
![]() |
TME
from US$0.09
|
466
in stock
|
Buy Now |
![]() |
Heilind Electronics Europe
-
|
10,000
in stock
|
Buy Now |
![]() |
Carlton-Bates
-
|
2,538
in stock
|
Buy Now |
![]() |
Lake-View Electronics
-
|
5
in stock
|
Buy Now |
![]() |
Compona
from US$0.11
|
-
|
Buy Now |
Buy Now |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.32mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TERMINAL, MALE PCB DISCONNECT, 1.32MM | element14 |
Terminals .250 PCB TERMINAL | Sager |
Terminal, Male Disconnect, 0.25In, Though Hole | Newark Electronics |
PC QUICK FIT TERMINAL .250 TAB X .032 BRASS" | Heilind Electronics |
Brass Tin Nickel Plate PC Quick-Fit Male Terminal . | Future Electronics |
Terminal Quick-Fit Rivet Mount Tab Size .250 Vertical PCB Male Brass/Tin | Keystone Electronics 1287 | RS Americas |
Terminal: flat | TME |
TONGUE 6,35 MM | RS |
Male PCB Tab Terminal Brass, Tin Plate Quick Fit Series | Carlton-Bates |
KEYSTONE 1287 Quick-fit terminal | Compona |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1287?
Additional datasheets, footprints and schematics for 1287 are listed on our Part Details page. You can also find images and similar parts to 1287 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1287 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1287 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1287 fall under?
The 1287 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1287 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1287 you can contact the distributor directly for product support, shipping queries etc.
Is the 1287 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1287 have stock available?
Authorised distributors including element14, Sager, Newark Electronics, Heilind Electronics and Future Electronics have stock available or on a lead time for 1287.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1287 often in real-time on the comparison pages.
What if I can't find stock of 1287?
You can fill out our help required form which you can use to request a quote for 1287 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.