Status: | Unknown |
---|---|
Series: | DFE201612C Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
968
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,736
in stock
|
Buy Now | |
element14
from US$0.14
|
1,736
in stock
|
Buy Now | |
Farnell
from US$0.13
|
1,736
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | - |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.5A |
Product Range | DFE201612C Series |
Power Inductor Case | 0806 [2016 Metric] |
DC Resistance Max | 0.192ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
DC Current Rating | 1.5A |
High Frequency Inductor Case | 0806 [2016 Metric] |
2 x 1.6 x 1.2 mm 2.2 uH â–’20% 1.6 A 192 mOhm SMT Power Inductor | Future Electronics |
Inductor, 2.2Uh, 20%, 1.5A, Shld, 0806 | Newark Electronics |
INDUCTOR, 2.2UH, 20%, 1.5A, SHLD, 0806 | element14 |
1286AS 2,2uH 1,6A 20% Toko WWT | Rutronik |
Power Inductor (SMD), 2.2 uH, ± 20%, 1.3 A, Shielded, 1.6 A, 2mm x 1.6mm x 1.2mm | Avnet America |
2.2 UH 20% | TTI Europe |
Power Inductor (SMD), 2.2 uH, � 20%, 1.3 A, Shielded, 1.6 A, 2mm x 1.6mm x 1.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1286AS-H-2R2M=P2?
Additional datasheets, footprints and schematics for 1286AS-H-2R2M=P2 are listed on our Part Details page. You can also find images and similar parts to 1286AS-H-2R2M=P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1286AS-H-2R2M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1286AS-H-2R2M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1286AS-H-2R2M=P2 fall under?
The 1286AS-H-2R2M=P2 is listed under Passive Components > Inductors > High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1286AS-H-2R2M=P2 when available in the High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1286AS-H-2R2M=P2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1286AS-H-2R2M=P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1286AS-H-2R2M=P2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1286AS-H-2R2M=P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1286AS-H-2R2M=P2 often in real-time on the comparison pages.
What if I can't find stock of 1286AS-H-2R2M=P2?
You can fill out our help required form which you can use to request a quote for 1286AS-H-2R2M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.