Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
128498-000,
6-1190933-8 |
Material Systems Code | 25 |
---|---|
Adhesive Pre-Coating | With |
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Connector Width | 10.7mm, .421in |
Connector Length | 1.102 – 1.11in, 28 – 28.2mm |
Adhesive Options | /86 Precoat |
Adhesive Code | 86 |
Molded Part Type | D Subminiature Boot |
Adhesive Description | High Performance Pre-Coat Adhesive |
Product Type | Molded Boot |
Angle | Straight |
Sealable | Yes |
Operating Temperature Range | -103 – 302°F |
214A021-25/86-0 |Raychem Te Connectivity 128498-000 | Newark Electronics |
Connector Accessories D Subminiature Boot Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps MOLDED SZ21 STR DSUB FLUID RESISTANT BOOT | Sager |
Where can I find additional details, specifications and documents for a 128498-000?
Additional datasheets, footprints and schematics for 128498-000 are listed on our Part Details page. You can also find images and similar parts to 128498-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 128498-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 128498-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 128498-000 fall under?
The 128498-000 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 128498-000 when available in the D-Sub Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 128498-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 128498-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 128498-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 128498-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 128498-000 often in real-time on the comparison pages.
What if I can't find stock of 128498-000?
You can fill out our help required form which you can use to request a quote for 128498-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.