Plate Type | Base Plate |
---|---|
Plate Material | Metal |
Plate Colour | - |
For Use With | ABB 12814 IP65 Junction Box |
External Depth - Metric | - |
External Width - Metric | - |
External Height - Metric | - |
External Depth - Imperial | - |
External Width - Imperial | - |
External Height - Imperial | - |
Product Range | - |
Accessory Type | Base Plate |
Mounting plate | Transfer Multisort Elektronik |
Base Plate, Alum, Ip65, Enclosure | Newark Electronics |
BASE PLATE, ALUM, IP65, ENCLOSURE | Farnell |
Where can I find additional details, specifications and documents for a 12846?
Additional datasheets, footprints and schematics for 12846 are listed on our Part Details page. You can also find images and similar parts to 12846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12846 fall under?
The 12846 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12846 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12846 you can contact the distributor directly for product support, shipping queries etc.
Is the 12846 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12846 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 12846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12846 often in real-time on the comparison pages.
What if I can't find stock of 12846?
You can fill out our help required form which you can use to request a quote for 12846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.