Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1282473001,
9-1190931-0 |
No distributors results available
Wire Color | Yellow with Green Stripe |
---|---|
Conductor Material | Tin-Plated Copper |
Insulation Material | Radiation-Crosslinked, Modified Polyester |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Diameter | .5mm, .02in |
Overall Outside Diameter | .9mm, .035in |
Cable Insulation Thickness | .15mm |
Wire Diameter | .031in, .8mm |
Wire Size | .13mm², 26AWG |
Strand Size | 38AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Type | Wire |
Cable Style | Primary |
Product Classification | Cable - Spec 99 & 100 |
Cable Type | Spec 99M |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 1282473001?
Additional datasheets, footprints and schematics for 1282473001 are listed on our Part Details page. You can also find images and similar parts to 1282473001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1282473001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1282473001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1282473001 fall under?
The 1282473001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 1282473001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1282473001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1282473001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1282473001 have stock available?
There is no stock from authorised distributors for 1282473001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1282473001 often in real-time on the comparison pages.
What if I can't find stock of 1282473001?
You can fill out our help required form which you can use to request a quote for 1282473001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.