Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
1,914
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
3,956
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,914
in stock
|
Buy Now | |
element14
from US$0.17
|
1,914
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
923
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
267
in stock
|
Buy Now | |
RS Americas
from US$125.62
|
10
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$43.24
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Sager
from US$10.37
|
-
|
Buy Now |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
Contact Material | Brass |
PC QUICK-FIT TERMINAL | Heilind Electronics |
Terminal, Male Disconnect, 0.25", Quick Connect | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT | element14 |
Brass Tin Nickel Plate PC Quick-Fit Male Terminal | Future Electronics |
PCB QUICK FIT TERMINAL | Rutronik |
Male PCB Tab Terminal, 0.250 in. x 0.032 in. Tab, Vertical Mount, Brass, Tin Plate | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1281?
Additional datasheets, footprints and schematics for 1281 are listed on our Part Details page. You can also find images and similar parts to 1281 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1281 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1281 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1281 fall under?
The 1281 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1281 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1281 you can contact the distributor directly for product support, shipping queries etc.
Is the 1281 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1281 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 1281.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1281 often in real-time on the comparison pages.
What if I can't find stock of 1281?
You can fill out our help required form which you can use to request a quote for 1281 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.