Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Length | 14mm |
---|---|
No. of Light Pipes | 2Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | PC Board |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Fiber for LED | Transfer Multisort Elektronik |
Light Pipe, Lying, 14 Mm, Circular, 2, Transparent, Pc Board Rohs Compliant: Yes |Mentor 1280.1020 | Newark Electronics |
LIGHT GUIDE, HORIZONTAL, 2-WAY 3MM, | element14 |
Light Guide, MENTOR, 1280.1020 | RS |
Because of its FEL geometry this component is ideal for placing in series and also provides increased ESD protection. The component is press fitted onto the PCB by means of pins and can be used with a range of SMD LEDs. | Conrad |
Where can I find additional details, specifications and documents for a 1280.1020?
Additional datasheets, footprints and schematics for 1280.1020 are listed on our Part Details page. You can also find images and similar parts to 1280.1020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1280.1020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1280.1020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1280.1020 fall under?
The 1280.1020 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1280.1020 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1280.1020 you can contact the distributor directly for product support, shipping queries etc.
Is the 1280.1020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1280.1020 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1280.1020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1280.1020 often in real-time on the comparison pages.
What if I can't find stock of 1280.1020?
You can fill out our help required form which you can use to request a quote for 1280.1020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.