Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.13
|
6,029
in stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
20,330
in stock
|
Buy Now | |
Farnell
from US$0.15
|
7,440
in stock
|
Buy Now | |
element14
from US$0.14
|
6,029
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
4,066
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
2,501
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
2,271
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Carlton-Bates
from US$0.16
|
-
|
Buy Now | |
Sager
from US$7.96
|
-
|
Buy Now |
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 8Ah |
Battery Terminals | Quick Connect |
External Height | 101mm |
External Width | 65mm |
Weight | 2.5kg |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 3.3mm |
Terminal Plating | Tin |
Board Thickness | 0.032" |
Material | Brass |
RoHS Compliant | Yes |
Terminal, Male Disconnect, 0.25In | Newark Electronics |
Terminal Quick-Fit 45 Deg. PCB Male Tab Size .250 Rivet Mount Brass | Keystone Electronics 1280 | RS Americas |
Bright Brass .250 inch Tab Quick-Fit Terminal | Future Electronics |
Terminal: flat | Transfer Multisort Elektronik |
QUICK-FIT TERM.6.4 L-FORM | Rutronik |
Terminal | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1280?
Additional datasheets, footprints and schematics for 1280 are listed on our Part Details page. You can also find images and similar parts to 1280 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1280 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1280 fall under?
The 1280 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 1280 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1280 you can contact the distributor directly for product support, shipping queries etc.
Is the 1280 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1280 have stock available?
Authorised distributors including Heilind Electronics, Farnell, Newark Electronics, element14 and Heilind Electronics Asia have stock available or on a lead time for 1280.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1280 often in real-time on the comparison pages.
What if I can't find stock of 1280?
You can fill out our help required form which you can use to request a quote for 1280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.